Carlo Gavazzi PH18CNR65PAM1SA
| RS Components, Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 1885216 |
| Product Name | Photoelectric Sensors |
| Body Shape | Other; Miniature |
| Operation Distance | 256 inch (6500 mm) |
| Optical Technology Type | Retroreflective |
| Beam Type | Infrared |