PHOTO TR PL 12MM NPN NO, CAB
| RS Components, Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 2010809 |
| Product Name | Photoelectric Sensors |
| Body Shape | Cylindrical; Other; Barrel |
| Operation Distance | 59.06 inch (1500 mm) |
| Optical Technology Type | Through Beam |