Carlo Gavazzi PD30ETT15PAM5SA
| RS Components, Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 1885207 |
| Product Name | Photoelectric Sensors |
| Body Shape | Other; Miniature |
| Operation Distance | 591 inch (15000 mm) |
| Optical Technology Type | Through Beam |
| Beam Type | Infrared |