Carlo Gavazzi PD30CTD02PAWE
| RS Components, Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 1885201 |
| Product Name | Photoelectric Sensors |
| Body Shape | Other; Miniature |
| Operation Distance | 7.87 inch (200 mm) |
| Optical Technology Type | Diffuse |
| Beam Type | Infrared |