SIE Computing Solutions, Inc. Photoelectric Sensors PD30CNT15PPM5DU

Description
PHOTO TRI 15M PNP NO/NC DU PLG
Request a Quote
Description
PHOTO TRI 15M PNP NO/NC DU PLG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensors - 430129 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photoelectric Sensors
430129
Photoelectric Sensors 430129
PHOTO TRI 15M PNP NO/NC DU PLG

PHOTO TRI 15M PNP NO/NC DU PLG

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Photoelectric Sensors
Product Number 430129
Product Name Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

18mm Diffused Photoelectric Sensor - PD18M3PSC - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 11.81 inch (300 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
EE-SV3 Photomicrosensor (Transmissive) - EE-SV3-B - Aratas America LLC
Specs
Operation Distance 0.1339 inch (3.4 mm)
View Details
2 suppliers
Photoelectric Sensors - 2103907 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Block
Operation Distance 0.1575 to 19.69 inch (4 to 500 mm)
Operating Temperature 60 F (15.56 C)
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 3030 - Locon Sensor Systems, Inc.
Specs
Body Shape Rectangular
Operation Distance 4.72 to 472 inch (120 to 12000 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details