Carlo Gavazzi PD30CNG02PPM5RT
| RS Components, Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 1885195 |
| Product Name | Photoelectric Sensors |
| Body Shape | Other; Miniature |
| Operation Distance | 78.74 inch (2000 mm) |
| Optical Technology Type | Retroreflective |
| Power Requirements | DC Powered |