PHOTO RR PL 10M DC NO+NC PLUG
| RS Components, Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 1885219 |
| Product Name | Photoelectric Sensors |
| Body Shape | Rectangular; Other; Block |
| Operation Distance | 394 inch (10000 mm) |
| Optical Technology Type | Retroreflective |
| Beam Type | Infrared |