| RS Components, Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 1885214 |
| Product Name | Photoelectric Sensors |
| Body Shape | Cylindrical; Other; Barrel |
| Operation Distance | 118 inch (3000 mm) |
| Optical Technology Type | Retroreflective |
| Beam Type | Infrared |