Carlo Gavazzi PA18CAT20PAM1SA
| RS Components, Ltd. | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 1885213 |
| Product Name | Photoelectric Sensors |
| Body Shape | Other; Miniature |
| Operation Distance | 787 inch (20000 mm) |
| Optical Technology Type | Through Beam |
| Power Requirements | DC Powered |