SIE Computing Solutions, Inc. Photoelectric Sensors PA18CAD10PAM1SA

Description
PHOTO AX DR PL M18 PNP NO+NC,PLUG
Request a Quote
Description
PHOTO AX DR PL M18 PNP NO+NC,PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Photoelectric Sensors - 1885209 - RS Components, Ltd.
Corby, Northants, United Kingdom
Photoelectric Sensors
1885209
Photoelectric Sensors 1885209
PHOTO AX DR PL M18 PNP NO+NC,PLUG

PHOTO AX DR PL M18 PNP NO+NC,PLUG

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Photoelectric Sensors
Product Number 1885209
Product Name Photoelectric Sensors
Body Shape Other; Miniature
Operation Distance 39.37 inch (1000 mm)
Optical Technology Type Diffuse
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2103706 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Block
Operation Distance 1.38 to 13.78 inch (35 to 350 mm)
Power Requirements DC Powered
View Details
EE-SX3350/EE-SX4350 Photomicrosensor (Transmissive) - EE-SX4350 - Aratas America LLC
Specs
Operation Distance 0.1969 inch (5 mm)
View Details
3 suppliers
Small Rectangular Diffused Photoelectric Sensor - PDR4P5PS - Fargo Controls, Inc.
Specs
Body Shape Rectangular
Operation Distance 19.69 inch (500 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
RightSight Photosensor - 42EF-R2JBB-F4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 787 inch (20000 mm)
Mode Light-on
View Details