SIE Computing Solutions, Inc. Enhanced Media Gateway Solution MPXP

Description
The MediaPointXP from Carlo Gavazzi Computing Solutions is a lowcost, feature rich 1U media gateway solution for connecting 4 to 24 T1 or E1 trunks into a VoIP network. Utilizing powerful media and packet processing resources the MediaPoint XP performs the full range of voice processing and signaling functions required to process voice and fax calls between the PSTN and an IP network. In addition, the MediaPoint XP can support media server functions for applications such as IVR, conferencing and call recording. The MediaPoint XP is unique among other media gateway offerings in that it can be confi gured and managed remotely through an enhanced media gateway control application called XerXes NG. Together, the XerXes NG enhanced media gateway control application and the MediaPoint XP media gateway represent the industry’s most complete and fully functional media gateway and server solution. XerXes NG, developed by MDL Solutions Inc., is a Windows Server based application that provides enhanced control functionality for connecting calls between the PSTN and IP networks. XerXes NG, using the network access and processing capabilities of the MediaPoint XP, provides complete integration with PSTN protocols such as ISDN, CAS and SS7 as well IP protocols such as SIP. XerXes NG is a turn-key solution that can be deployed immediately into a VoIP services network but also provides an open architecture for application specifi c customization through SQL and other programming interfaces. 1U Rackmount Form Factor 4 to 24 T1/E1’s Full Media Processing Capabilities for Media Gateway and Server Functionality ISDN/SS7/SIP Signaling Integration Global Telecom Approvals Packaged with XerXes NG Enhanced Media Gateway Control Application Open Architecture Supporting Application Customization Remote Management and Confi guration
Description
The MediaPointXP from Carlo Gavazzi Computing Solutions is a lowcost, feature rich 1U media gateway solution for connecting 4 to 24 T1 or E1 trunks into a VoIP network. Utilizing powerful media and packet processing resources the MediaPoint XP performs the full range of voice processing and signaling functions required to process voice and fax calls between the PSTN and an IP network. In addition, the MediaPoint XP can support media server functions for applications such as IVR, conferencing and call recording. The MediaPoint XP is unique among other media gateway offerings in that it can be confi gured and managed remotely through an enhanced media gateway control application called XerXes NG. Together, the XerXes NG enhanced media gateway control application and the MediaPoint XP media gateway represent the industry’s most complete and fully functional media gateway and server solution. XerXes NG, developed by MDL Solutions Inc., is a Windows Server based application that provides enhanced control functionality for connecting calls between the PSTN and IP networks. XerXes NG, using the network access and processing capabilities of the MediaPoint XP, provides complete integration with PSTN protocols such as ISDN, CAS and SS7 as well IP protocols such as SIP. XerXes NG is a turn-key solution that can be deployed immediately into a VoIP services network but also provides an open architecture for application specifi c customization through SQL and other programming interfaces. 1U Rackmount Form Factor 4 to 24 T1/E1’s Full Media Processing Capabilities for Media Gateway and Server Functionality ISDN/SS7/SIP Signaling Integration Global Telecom Approvals Packaged with XerXes NG Enhanced Media Gateway Control Application Open Architecture Supporting Application Customization Remote Management and Confi guration

Suppliers

Company
Product
Description
Supplier Links
Enhanced Media Gateway Solution - MPXP - SIE Computing Solutions, Inc.
Brockton, MA, USA
Enhanced Media Gateway Solution
MPXP
Enhanced Media Gateway Solution MPXP
The MediaPointXP from Carlo Gavazzi Computing Solutions is a lowcost, feature rich 1U media gateway solution for connecting 4 to 24 T1 or E1 trunks into a VoIP network. Utilizing powerful media and packet processing resources the MediaPoint XP performs the full range of voice processing and signaling functions required to process voice and fax calls between the PSTN and an IP network. In addition, the MediaPoint XP can support media server functions for applications such as IVR, conferencing and call recording. The MediaPoint XP is unique among other media gateway offerings in that it can be confi gured and managed remotely through an enhanced media gateway control application called XerXes NG. Together, the XerXes NG enhanced media gateway control application and the MediaPoint XP media gateway represent the industry’s most complete and fully functional media gateway and server solution. XerXes NG, developed by MDL Solutions Inc., is a Windows Server based application that provides enhanced control functionality for connecting calls between the PSTN and IP networks. XerXes NG, using the network access and processing capabilities of the MediaPoint XP, provides complete integration with PSTN protocols such as ISDN, CAS and SS7 as well IP protocols such as SIP. XerXes NG is a turn-key solution that can be deployed immediately into a VoIP services network but also provides an open architecture for application specifi c customization through SQL and other programming interfaces. 1U Rackmount Form Factor 4 to 24 T1/E1’s Full Media Processing Capabilities for Media Gateway and Server Functionality ISDN/SS7/SIP Signaling Integration Global Telecom Approvals Packaged with XerXes NG Enhanced Media Gateway Control Application Open Architecture Supporting Application Customization Remote Management and Confi guration

The MediaPointXP from Carlo Gavazzi Computing Solutions is a lowcost, feature rich 1U media gateway solution for connecting 4 to 24 T1 or E1 trunks into a VoIP network. Utilizing powerful media and packet processing resources the MediaPoint XP performs the full range of voice processing and signaling functions required to process voice and fax calls between the PSTN and an IP network. In addition, the MediaPoint XP can support media server functions for applications such as IVR, conferencing and call recording. The MediaPoint XP is unique among other media gateway offerings in that it can be confi gured and managed remotely through an enhanced media gateway control application called XerXes NG. Together, the XerXes NG enhanced media gateway control application and the MediaPoint XP media gateway represent the industry’s most complete and fully functional media gateway and server solution. XerXes NG, developed by MDL Solutions Inc., is a Windows Server based application that provides enhanced control functionality for connecting calls between the PSTN and IP networks. XerXes NG, using the network access and processing capabilities of the MediaPoint XP, provides complete integration with PSTN protocols such as ISDN, CAS and SS7 as well IP protocols such as SIP. XerXes NG is a turn-key solution that can be deployed immediately into a VoIP services network but also provides an open architecture for application specifi c customization through SQL and other programming interfaces.

  • 1U Rackmount Form Factor
  • 4 to 24 T1/E1’s
  • Full Media Processing Capabilities for
  • Media Gateway and Server Functionality
  • ISDN/SS7/SIP Signaling Integration
  • Global Telecom Approvals
  • Packaged with XerXes NG Enhanced
  • Media Gateway Control Application
  • Open Architecture Supporting Application
  • Customization
  • Remote Management and Confi guration
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Network Equipment
Product Number MPXP
Product Name Enhanced Media Gateway Solution
Network Equipment Gateway
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Adapters - 2565297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Network Media Wireless
Protocol / Network WEP, WPA3, WPA, WPA2
Data Rate 0.1500 Gbps
View Details
FieldServer BACnet Router (Wi-Fi) - FS-Router-BACW - MSA Safety
Specs
Network Equipment Router; Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details