SIE Computing Solutions, Inc. Proximity Sensors ICB18L50N14A2IO

Description
Carlo Gavazzi ICB18L50N14A2IO
Request a Quote
Description
Carlo Gavazzi ICB18L50N14A2IO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2224390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2224390
Proximity Sensors 2224390
Carlo Gavazzi ICB18L50N14A2IO

Carlo Gavazzi ICB18L50N14A2IO

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2224390
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Chopper-Stabilized, Two-Wire Hall-Effect Switch - A1156LUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 420 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Proximity sensor - SIEN-4B-NO-S-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 3 kHz
View Details
2 suppliers