SIE Computing Solutions, Inc. Proximity Sensors ICB12S30F04NOM1

Description
Carlo Gavazzi ICB12S30F04NOM1
Request a Quote
Description
Carlo Gavazzi ICB12S30F04NOM1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2763065 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2763065
Proximity Sensors 2763065
Carlo Gavazzi ICB12S30F04NOM1

Carlo Gavazzi ICB12S30F04NOM1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2763065
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1184ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - High Temperature Capacitive Proximity Sensors - M18 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 0.3937 inch (1 to 10 mm)
View Details
Proximity sensor - SIEN-M18B-NS-K-L - Festo Corporation
Specs
Operation Distance 0.1969 inch (5 mm)
Repeatability 9.84 mils (250 µm)
Switching Frequency 2 kHz
View Details
2 suppliers