SIE Computing Solutions, Inc. Proximity Sensors ICB12S23F04M1PO

Description
Carlo Gavazzi ICB12S23F04M1PO
Request a Quote
Description
Carlo Gavazzi ICB12S23F04M1PO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2763052 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2763052
Proximity Sensors 2763052
Carlo Gavazzi ICB12S23F04M1PO

Carlo Gavazzi ICB12S23F04M1PO

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2763052
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3213LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 420 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details
Proximity Sensors - Industrial - 2171-SOIA-M18PNB-PNLK-M12-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1.1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details