SIE Computing Solutions, Inc. Proximity Sensors IBS06SF02POM5

Description
Carlo Gavazzi IBS06SF02POM5
Request a Quote
Description
Carlo Gavazzi IBS06SF02POM5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2763036 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2763036
Proximity Sensors 2763036
Carlo Gavazzi IBS06SF02POM5

Carlo Gavazzi IBS06SF02POM5

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2763036
Product Name Proximity Sensors
Body Shape Cylindrical; Other; Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1184ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Analog Series M30 Housing Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 1.57 inch (0.0 to 40 mm)
View Details
Proximity sensor - SDBT-BSW-1L-NU-W-0.3-N-M12 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.0250 kHz
View Details
2 suppliers