SIE Computing Solutions, Inc. Proximity Sensors IA12ESN04UC

Description
Carlo Gavazzi IA12ESN04UC
Request a Quote
Description
Carlo Gavazzi IA12ESN04UC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2762987 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2762987
Proximity Sensors 2762987
Carlo Gavazzi IA12ESN04UC

Carlo Gavazzi IA12ESN04UC

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2762987
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A3281LLTTR-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
High Temperature Inductive Proximity Sensors - IN20 and N20 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
Proximity sensor - SIEN-M5B-NO-K-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Switching Frequency 5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers