SIE Computing Solutions, Inc. Magnetic Proximity Switches FMPA7

Description
Carlo Gavazzi FMPA7
Request a Quote
Description
Carlo Gavazzi FMPA7
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Magnetic Proximity Switches - 2780286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Magnetic Proximity Switches
2780286
Magnetic Proximity Switches 2780286
Carlo Gavazzi FMPA7

Carlo Gavazzi FMPA7

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2780286
Product Name Magnetic Proximity Switches
Sensor Technology Magnetic Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Proximity Switches - 9172662 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Other; Cylindrical
Switching Frequency 0.5000 kHz
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Specs
Sensor Technology Inductive Proximity Sensor
View Details