SIE Computing Solutions, Inc. Proximity Sensors EI1808PPOSL-1

Description
Carlo Gavazzi EI1808PPOSL-1
Request a Quote
Description
Carlo Gavazzi EI1808PPOSL-1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2780233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2780233
Proximity Sensors 2780233
Carlo Gavazzi EI1808PPOSL-1

Carlo Gavazzi EI1808PPOSL-1

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2780233
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - A1146LLHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details
Proximity sensor - SIEN-M30NB-NO-S-L - Festo Corporation
Specs
Operation Distance 0.5906 inch (15 mm)
Repeatability 29.53 mils (750 µm)
Switching Frequency 0.7000 kHz
View Details
2 suppliers