SIE Computing Solutions, Inc. ControlTower 3.L

Description
ControlTower 3.L Console Management System enables systems administrators to manage hundreds of serial consoles from anywhere, at anytime. ControlTower 3.L provides a reliable time and cost saving solution for monitoring and controlling multiple devices through an RJ-45/DB-25 interface from a central location or by remote access. It enables a single Linux-based system to function as a common console (monitor and keyboard) for managed devices. ControlTower 3.L is integrated into the distributions of Mandriva, RedHat, and SuSE. ControlTower 3.L uses Pluggable Authentication Modules (PAM) to authenticate users, giving systems administrators flexibility. ControlTower 3.L also features breakthrough security options, error handling, and logging features for greater customization and flexibility. Local or remote console access via serial connections to headless servers and other devices Remote access via TCP/IP or modem connection to the host Hardware certified against spurious break signals Up to 128 ports per host Complete console logs Secure, encrypted access to remote systems using up to 128-bit Twofish encryption System access can be restricted by IP address, password, or Unix account Many levels of filtering and access logging
Description
ControlTower 3.L Console Management System enables systems administrators to manage hundreds of serial consoles from anywhere, at anytime. ControlTower 3.L provides a reliable time and cost saving solution for monitoring and controlling multiple devices through an RJ-45/DB-25 interface from a central location or by remote access. It enables a single Linux-based system to function as a common console (monitor and keyboard) for managed devices. ControlTower 3.L is integrated into the distributions of Mandriva, RedHat, and SuSE. ControlTower 3.L uses Pluggable Authentication Modules (PAM) to authenticate users, giving systems administrators flexibility. ControlTower 3.L also features breakthrough security options, error handling, and logging features for greater customization and flexibility. Local or remote console access via serial connections to headless servers and other devices Remote access via TCP/IP or modem connection to the host Hardware certified against spurious break signals Up to 128 ports per host Complete console logs Secure, encrypted access to remote systems using up to 128-bit Twofish encryption System access can be restricted by IP address, password, or Unix account Many levels of filtering and access logging

Suppliers

Company
Product
Description
Supplier Links
ControlTower 3.L -  - SIE Computing Solutions, Inc.
Brockton, MA, USA
ControlTower 3.L
ControlTower 3.L
ControlTower 3.L Console Management System enables systems administrators to manage hundreds of serial consoles from anywhere, at anytime. ControlTower 3.L provides a reliable time and cost saving solution for monitoring and controlling multiple devices through an RJ-45/DB-25 interface from a central location or by remote access. It enables a single Linux-based system to function as a common console (monitor and keyboard) for managed devices. ControlTower 3.L is integrated into the distributions of Mandriva, RedHat, and SuSE. ControlTower 3.L uses Pluggable Authentication Modules (PAM) to authenticate users, giving systems administrators flexibility. ControlTower 3.L also features breakthrough security options, error handling, and logging features for greater customization and flexibility. Local or remote console access via serial connections to headless servers and other devices Remote access via TCP/IP or modem connection to the host Hardware certified against spurious break signals Up to 128 ports per host Complete console logs Secure, encrypted access to remote systems using up to 128-bit Twofish encryption System access can be restricted by IP address, password, or Unix account Many levels of filtering and access logging

ControlTower 3.L Console Management System enables systems administrators to manage hundreds of serial consoles from anywhere, at anytime.

ControlTower 3.L provides a reliable time and cost saving solution for monitoring and controlling multiple devices through an RJ-45/DB-25 interface from a central location or by remote access. It enables a single Linux-based system to function as a common console (monitor and keyboard) for managed devices. ControlTower 3.L is integrated into the distributions of Mandriva, RedHat, and SuSE.

ControlTower 3.L uses Pluggable Authentication Modules (PAM) to authenticate users, giving systems administrators flexibility. ControlTower 3.L also features breakthrough security options, error handling, and logging features for greater customization and flexibility.

  • Local or remote console access via serial connections to headless servers and other devices
  • Remote access via TCP/IP or modem connection to the host
  • Hardware certified against spurious break signals
  • Up to 128 ports per host
  • Complete console logs
  • Secure, encrypted access to remote systems using up to 128-bit Twofish encryption
  • System access can be restricted by IP address, password, or Unix account
  • Many levels of filtering and access logging
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Network Equipment
Product Name ControlTower 3.L
Network Equipment Other; Console Management System
Area Network Type LAN Capable
Form Factor Rack Mount
Protocol / Network Fibre Channel
Unlock Full Specs
to access all available technical data

Similar Products

Modem - 35720132 - Radwell International
Dataforth Corporation
Specs
Network Equipment Modem
View Details
FieldServer BACnet IIoT Gateway - FS-IoT-BAC - MSA Safety
Specs
Network Equipment Gateway
Area Network Type LAN Capable
Form Factor Rack Mount
View Details