SIE Computing Solutions, Inc. ControlTower 3.L

Description
ControlTower 3.L Console Management System enables systems administrators to manage hundreds of serial consoles from anywhere, at anytime. ControlTower 3.L provides a reliable time and cost saving solution for monitoring and controlling multiple devices through an RJ-45/DB-25 interface from a central location or by remote access. It enables a single Linux-based system to function as a common console (monitor and keyboard) for managed devices. ControlTower 3.L is integrated into the distributions of Mandriva, RedHat, and SuSE. ControlTower 3.L uses Pluggable Authentication Modules (PAM) to authenticate users, giving systems administrators flexibility. ControlTower 3.L also features breakthrough security options, error handling, and logging features for greater customization and flexibility. Local or remote console access via serial connections to headless servers and other devices Remote access via TCP/IP or modem connection to the host Hardware certified against spurious break signals Up to 128 ports per host Complete console logs Secure, encrypted access to remote systems using up to 128-bit Twofish encryption System access can be restricted by IP address, password, or Unix account Many levels of filtering and access logging
Description
ControlTower 3.L Console Management System enables systems administrators to manage hundreds of serial consoles from anywhere, at anytime. ControlTower 3.L provides a reliable time and cost saving solution for monitoring and controlling multiple devices through an RJ-45/DB-25 interface from a central location or by remote access. It enables a single Linux-based system to function as a common console (monitor and keyboard) for managed devices. ControlTower 3.L is integrated into the distributions of Mandriva, RedHat, and SuSE. ControlTower 3.L uses Pluggable Authentication Modules (PAM) to authenticate users, giving systems administrators flexibility. ControlTower 3.L also features breakthrough security options, error handling, and logging features for greater customization and flexibility. Local or remote console access via serial connections to headless servers and other devices Remote access via TCP/IP or modem connection to the host Hardware certified against spurious break signals Up to 128 ports per host Complete console logs Secure, encrypted access to remote systems using up to 128-bit Twofish encryption System access can be restricted by IP address, password, or Unix account Many levels of filtering and access logging

Suppliers

Company
Product
Description
Supplier Links
ControlTower 3.L -  - SIE Computing Solutions, Inc.
Brockton, MA, USA
ControlTower 3.L
ControlTower 3.L
ControlTower 3.L Console Management System enables systems administrators to manage hundreds of serial consoles from anywhere, at anytime. ControlTower 3.L provides a reliable time and cost saving solution for monitoring and controlling multiple devices through an RJ-45/DB-25 interface from a central location or by remote access. It enables a single Linux-based system to function as a common console (monitor and keyboard) for managed devices. ControlTower 3.L is integrated into the distributions of Mandriva, RedHat, and SuSE. ControlTower 3.L uses Pluggable Authentication Modules (PAM) to authenticate users, giving systems administrators flexibility. ControlTower 3.L also features breakthrough security options, error handling, and logging features for greater customization and flexibility. Local or remote console access via serial connections to headless servers and other devices Remote access via TCP/IP or modem connection to the host Hardware certified against spurious break signals Up to 128 ports per host Complete console logs Secure, encrypted access to remote systems using up to 128-bit Twofish encryption System access can be restricted by IP address, password, or Unix account Many levels of filtering and access logging

ControlTower 3.L Console Management System enables systems administrators to manage hundreds of serial consoles from anywhere, at anytime.

ControlTower 3.L provides a reliable time and cost saving solution for monitoring and controlling multiple devices through an RJ-45/DB-25 interface from a central location or by remote access. It enables a single Linux-based system to function as a common console (monitor and keyboard) for managed devices. ControlTower 3.L is integrated into the distributions of Mandriva, RedHat, and SuSE.

ControlTower 3.L uses Pluggable Authentication Modules (PAM) to authenticate users, giving systems administrators flexibility. ControlTower 3.L also features breakthrough security options, error handling, and logging features for greater customization and flexibility.

  • Local or remote console access via serial connections to headless servers and other devices
  • Remote access via TCP/IP or modem connection to the host
  • Hardware certified against spurious break signals
  • Up to 128 ports per host
  • Complete console logs
  • Secure, encrypted access to remote systems using up to 128-bit Twofish encryption
  • System access can be restricted by IP address, password, or Unix account
  • Many levels of filtering and access logging
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Network Cards and Network Controllers
Product Name ControlTower 3.L
Protocol / Network Fibre Channel
Number of Ports 128
Port Type RJ-45; DB-25
Operating System Linux; SCO
Unlock Full Specs
to access all available technical data

Similar Products

2 Ports 40GbE QSFP+ Network Mezzanine Card for enterprise applications. - NMC-4006-000010E - Advantech
Specs
Processor Type 2 Ports 40GbE QSFP+ Network Mezzanine Card for enterprise applications.
Compliance CE/FCC
View Details
WiFi Board with Built-in Antenna, USB & RS485 for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type RS485; USB
View Details
Network Cards - 2804656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Bus PCI; PCI
Number of Ports 4
View Details
Master Station, Networks & Protocols, Profibus -  - Rotork plc
Specs
Protocol / Network Profibus
Port Type RS485
View Details