SIE Computing Solutions, Inc. Proximity Sensors CB18CLN12PA

Description
Carlo Gavazzi CB18CLN12PA
Request a Quote
Description
Carlo Gavazzi CB18CLN12PA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2780115 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2780115
Proximity Sensors 2780115
Carlo Gavazzi CB18CLN12PA

Carlo Gavazzi CB18CLN12PA

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2780115
Product Name Proximity Sensors
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1180ELHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
 - High Temperature Inductive Proximity Sensors - M18 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.3150 inch (2 to 8 mm)
View Details
Proximity sensor - SIES-Q8B-PO-S-L - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Repeatability 2.76 mils (70 µm)
Switching Frequency 3.5 kHz
View Details
2 suppliers