SIE Computing Solutions, Inc. Proximity Sensors CA30CAN25BPA2IO

Description
Carlo Gavazzi CA30CAN25BPA2IO
Request a Quote
Description
Carlo Gavazzi CA30CAN25BPA2IO
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 1885252 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
1885252
Proximity Sensors 1885252
Carlo Gavazzi CA30CAN25BPA2IO

Carlo Gavazzi CA30CAN25BPA2IO

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 1885252
Product Name Proximity Sensors
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.9843 inch (25 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A1143LLHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
Electrical Output Current
View Details
 - High Temperature Inductive Proximity Sensors - M18 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.3150 inch (2 to 8 mm)
View Details
Proximity sensor - SIES-8M-PO-24V-K-7,5-OE - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers