SIE Computing Solutions, Inc. Proximity Sensors CA12CAN08BPM1IO

Description
CAP PROX PL M12 NON FLUSH IO-LINK, PLUG
Request a Quote
Description
CAP PROX PL M12 NON FLUSH IO-LINK, PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 430112 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
430112
Proximity Sensors 430112
CAP PROX PL M12 NON FLUSH IO-LINK, PLUG

CAP PROX PL M12 NON FLUSH IO-LINK, PLUG

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 430112
Product Name Proximity Sensors
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000260-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switching Frequency 0.5000 kHz
Switch Type Normally Closed
View Details
EE-SX461-P11 EE-1005 Photomicrosensor (Transmissive) - EE-SX461-P11 - Omron Electronic Components – Americas
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.5906 inch (15 mm)
View Details
5 suppliers
Rectangular DC 3 Wire Inductive Proximity Sensor - S3782 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details