SIE Computing Solutions, Inc. CP-SFX8 Fabric Card 72-00106-01

Description
The CP-SFX8 Fabric Card provides a high-bandwidth and cost-effective solution for switching StarFabric in high-availability platforms. The Fabric Card's power and flexibility, coupled with Carlo Gavazzi's existing suite of StarFabric software and hardware, allows systems architects to develop next-generation technology today. The CP-SFX8 allows users to implement a centralized fabric topology in a CompactPCI chassis. Available in a 6U design, the CP-SFX8 features eight links to a PICMG 2.17 compliant backplane and supports up to eight node cards within the chassis. The card also has two front panel links to connect to a second chassis for fully redundant, fault tolerance. The card's internal switch devices interconnect so data travels no more than two hops for low latency. The CP-SFX8 card provides a per port bandwidth of 5 Gbps and an aggregate bandwidth of 40 Gbps. Eight links to PICMG 2.17 backplane for up to eight node cards 40 Gbps aggregate bandwidth Four RJ-45 connectors for two external connections Low latency design Three SG1010 StarFabric devices PMC site supports Monarch or Non-Monarch modes One SG2010 Bridge device Hot swappable Root and Leaf operation Integration with Carlo Gavazzi hardware Linux, Microsoft Windows, Solaris, and VxWorks operating system support Clustering applications Communications (media gateways, blade servers) Industrial control/automation Medical imaging Military applications (radar, imaging) Storage (NAS, SAN) Video/image processing
Description
The CP-SFX8 Fabric Card provides a high-bandwidth and cost-effective solution for switching StarFabric in high-availability platforms. The Fabric Card's power and flexibility, coupled with Carlo Gavazzi's existing suite of StarFabric software and hardware, allows systems architects to develop next-generation technology today. The CP-SFX8 allows users to implement a centralized fabric topology in a CompactPCI chassis. Available in a 6U design, the CP-SFX8 features eight links to a PICMG 2.17 compliant backplane and supports up to eight node cards within the chassis. The card also has two front panel links to connect to a second chassis for fully redundant, fault tolerance. The card's internal switch devices interconnect so data travels no more than two hops for low latency. The CP-SFX8 card provides a per port bandwidth of 5 Gbps and an aggregate bandwidth of 40 Gbps. Eight links to PICMG 2.17 backplane for up to eight node cards 40 Gbps aggregate bandwidth Four RJ-45 connectors for two external connections Low latency design Three SG1010 StarFabric devices PMC site supports Monarch or Non-Monarch modes One SG2010 Bridge device Hot swappable Root and Leaf operation Integration with Carlo Gavazzi hardware Linux, Microsoft Windows, Solaris, and VxWorks operating system support Clustering applications Communications (media gateways, blade servers) Industrial control/automation Medical imaging Military applications (radar, imaging) Storage (NAS, SAN) Video/image processing

Suppliers

Company
Product
Description
Supplier Links
Brockton, MA, USA
CP-SFX8 Fabric Card
72-00106-01
CP-SFX8 Fabric Card 72-00106-01
The CP-SFX8 Fabric Card provides a high-bandwidth and cost-effective solution for switching StarFabric in high-availability platforms. The Fabric Card's power and flexibility, coupled with Carlo Gavazzi's existing suite of StarFabric software and hardware, allows systems architects to develop next-generation technology today. The CP-SFX8 allows users to implement a centralized fabric topology in a CompactPCI chassis. Available in a 6U design, the CP-SFX8 features eight links to a PICMG 2.17 compliant backplane and supports up to eight node cards within the chassis. The card also has two front panel links to connect to a second chassis for fully redundant, fault tolerance. The card's internal switch devices interconnect so data travels no more than two hops for low latency. The CP-SFX8 card provides a per port bandwidth of 5 Gbps and an aggregate bandwidth of 40 Gbps. Eight links to PICMG 2.17 backplane for up to eight node cards 40 Gbps aggregate bandwidth Four RJ-45 connectors for two external connections Low latency design Three SG1010 StarFabric devices PMC site supports Monarch or Non-Monarch modes One SG2010 Bridge device Hot swappable Root and Leaf operation Integration with Carlo Gavazzi hardware Linux, Microsoft Windows, Solaris, and VxWorks operating system support Clustering applications Communications (media gateways, blade servers) Industrial control/automation Medical imaging Military applications (radar, imaging) Storage (NAS, SAN) Video/image processing

The CP-SFX8 Fabric Card provides a high-bandwidth and cost-effective solution for switching StarFabric in high-availability platforms. The Fabric Card's power and flexibility, coupled with Carlo Gavazzi's existing suite of StarFabric software and hardware, allows systems architects to develop next-generation technology today.

The CP-SFX8 allows users to implement a centralized fabric topology in a CompactPCI chassis. Available in a 6U design, the CP-SFX8 features eight links to a PICMG 2.17 compliant backplane and supports up to eight node cards within the chassis. The card also has two front panel links to connect to a second chassis for fully redundant, fault tolerance. The card's internal switch devices interconnect so data travels no more than two hops for low latency. The CP-SFX8 card provides a per port bandwidth of 5 Gbps and an aggregate bandwidth of 40 Gbps.

  • Eight links to PICMG 2.17 backplane for up to eight node cards
  • 40 Gbps aggregate bandwidth
  • Four RJ-45 connectors for two external connections
  • Low latency design
  • Three SG1010 StarFabric devices
  • PMC site supports Monarch or Non-Monarch modes
  • One SG2010 Bridge device
  • Hot swappable
  • Root and Leaf operation
  • Integration with Carlo Gavazzi hardware
  • Linux, Microsoft Windows, Solaris, and VxWorks operating system support
  • Clustering applications
  • Communications (media
  • gateways, blade servers)
  • Industrial control/automation
  • Medical imaging
  • Military applications (radar,
  • imaging)
  • Storage (NAS, SAN)
  • Video/image processing
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Network Cards and Network Controllers
Product Number 72-00106-01
Product Name CP-SFX8 Fabric Card
Protocol / Network Fibre Channel
Data Rate 3.20E8 kbps
Host Bus PCI; CompactPCI; PMC
Number of Ports 4
Unlock Full Specs
to access all available technical data

Similar Products

8 Ports 1GbE RJ-45 Module (Advanced LAN Bypass Available). Ideal for multi-segment network deployments and inline security monitoring. - NMC-0806-08CBSA1 - Advantech
Specs
Port Type RJ-45
Processor Type 8 Ports 1GbE RJ-45 Module (Advanced LAN Bypass Available). Ideal for multi-segment network deployments and inline security monitoring.
Compliance CE/FCC
View Details
WiFi Board with External Antenna and USB for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Technology Wireless
Data Rate 72200 kbps
Port Type USB
View Details
Network Cards - 144626 - RS Components, Ltd.
RS Components, Ltd.
Specs
Host Bus PCI; CPCI
Number of Ports 2
View Details