SICK Proximity Switch ZT2-P3238

Description
(1045489) DIFFUSE IR 50MM RANGE BGS PNP LIGHT OP. M8 4-PIN,ZT2-P3238, ZT2-P3238 PROX.P. FREE 2 YEAR RADWELL WARRANTY
Description
(1045489) DIFFUSE IR 50MM RANGE BGS PNP LIGHT OP. M8 4-PIN,ZT2-P3238, ZT2-P3238 PROX.P. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 10859788 - Radwell International
Willingboro, NJ, United States
Proximity Switch
10859788
Proximity Switch 10859788
(1045489) DIFFUSE IR 50MM RANGE BGS PNP LIGHT OP. M8 4-PIN,ZT2-P3238, ZT2-P3238 PROX.P. FREE 2 YEAR RADWELL WARRANTY

(1045489) DIFFUSE IR 50MM RANGE BGS PNP LIGHT OP. M8 4-PIN,ZT2-P3238, ZT2-P3238 PROX.P. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 10859788
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000005404-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.8000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - 2093437 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
2 suppliers