SICK Photoelec Sensor, 1.8M, Npn/pushpull/pnp; Sensing Range Max Sick WTT12L-B2547

Description
PHOTOELEC SENSOR, 1.8M, NPN/PUSHPULL/PNP; Sensing Range Max:1.8m; Sensing Method:Background Suppression; Sensor Output:NPN, Push Pull, PNP; Product Range:PowerProx Series; Connection Method:M12 Connector; Supply Voltage DC Min:10VDC;RoHS Compliant: Yes
Datasheet
Description
PHOTOELEC SENSOR, 1.8M, NPN/PUSHPULL/PNP; Sensing Range Max:1.8m; Sensing Method:Background Suppression; Sensor Output:NPN, Push Pull, PNP; Product Range:PowerProx Series; Connection Method:M12 Connector; Supply Voltage DC Min:10VDC;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelec Sensor, 1.8M, Npn/pushpull/pnp; Sensing Range Max Sick - 32AC9135 - Newark, An Avnet Company
Chicago, IL, United States
Photoelec Sensor, 1.8M, Npn/pushpull/pnp; Sensing Range Max Sick
32AC9135
Photoelec Sensor, 1.8M, Npn/pushpull/pnp; Sensing Range Max Sick 32AC9135
PHOTOELEC SENSOR, 1.8M, NPN/PUSHPULL/PNP; Sensing Range Max:1.8m; Sensing Method:Background Suppression; Sensor Output:NPN, Push Pull, PNP; Product Range:PowerProx Series; Connection Method:M12 Connector; Supply Voltage DC Min:10VDC;RoHS Compliant: Yes

PHOTOELEC SENSOR, 1.8M, NPN/PUSHPULL/PNP; Sensing Range Max:1.8m; Sensing Method:Background Suppression; Sensor Output:NPN, Push Pull, PNP; Product Range:PowerProx Series; Connection Method:M12 Connector; Supply Voltage DC Min:10VDC;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Photoelectric Sensors
Product Number 32AC9135
Product Name Photoelec Sensor, 1.8M, Npn/pushpull/pnp; Sensing Range Max Sick
Operation Distance 70.87 inch (1800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1019249-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Optical Technology Type Retroreflective
Beam Type Visible
View Details
2 suppliers
Sensor, Photo, Through-Beam, 60M, Npn; Sensor Output Omron Electronic Components - 48T2537 - Newark, An Avnet Company
Specs
Operation Distance 2362 inch (60000 mm)
Power Requirements DC Powered
Electrical Output Current
View Details
2 suppliers
Diffuse reflection sensor - O6T202 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.1969 to 19.69 inch (5 to 500 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
4 suppliers
Photodiode Sensors - 3001225-F - TE Connectivity
Specs
Operating Temperature -40 to 414 F (-40 to 212 C)
View Details