SICK WTB9-3P2261 Photoelectric Sensor
PHOTOELECTRIC SENSOR, 350MM, PNP; Sensing Range Max:350mm; Sensing Method:Background Suppression; Sensor Output:PNP; Product Range:W9-3 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC;RoHS Compliant: Yes
PHOTOELECTRIC PROXIMITY SENSOR, BACKGROUND SUPPRESSION, 20-350MM SENSING RANGE, RED PINPOINT LED, POTENTIOMETER ADJUSTMENT, 10-30VDC, PNP LIGHT/DARK SWITCHING, M8 CONNECTOR, 4PIN, 1049047. FREE 2 YEAR RADWELL WARRANTY
SICK Sensors & Switches WTB9-3P2261
| RS Components, Ltd. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 9196585 | 32AC9133 | 21848290 |
| Product Name | Photoelectric Sensors | Photoelectric Sensor, 350Mm, Pnp; Sensing Range Max Sick | Photoelectric |
| Body Shape | Rectangular; Other; Block |