SICK WTB8-P2231 Photoelectric Sensor
SENSOR, BACKGROUND SUPPRESS, PNP, M8; Sensing Range Max:300mm; Sensing Method:Background Suppression; Sensor Output:PNP; Product Range:WTB8 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V;RoHS Compliant: Yes
PHOTOELECTRIC PROXIMITY SENSOR, BACKGROUND SUPPRESSION, MINIATURE W8, 30-300 MM RANGE, PNP LIGHT/DARK SWITCHING, 10-30 VDC, 4 PIN M8 MALE CONNECTOR, 6033209. FREE 2 YEAR RADWELL WARRANTY
SICK Sensors & Switches WTB8-P2231
| RS Components, Ltd. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 1212726 | 84W8133 | 15932638 |
| Product Name | Photoelectric Sensors | Sensor, Background Suppress, Pnp, M8; Sensing Range Max Sick | Proximity Switch |
| Body Shape | Rectangular; Other; Block |