PHOTOELECTRIC SENSOR, 500MM, PNP; Sensing Range Max:500mm; Sensing Method:Background Suppression; Sensor Output:PNP; Product Range:W4S-3 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10VDC; Supply Voltage DC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 32AC9132 |
| Product Name | Photoelectric Sensor, 500Mm, Pnp; Sensing Range Max Sick |
| Operation Distance | 19.69 inch (500 mm) |