SENSOR, PROXIMITY DIFFUSE, M8, 120MM; Sensing Range Max:120mm; Sensing Method:Proximity Diffuse; Sensor Output:Push Pull, NPN / PNP; Product Range:W4F Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
PHOTOELECTRIC PROXIMITY SENSOR, BACKGROUND SUPPRESSION, DOUBLE LINE, 7-120 MM SENSING RANGE, 10-30VDC, 15-120MM ADJUSTABLE SWITCHING THRESHOLD, PUSH/PULL PNP/NPN, M8 4 PIN MALE CONNECTOR, 1105435. FREE 2 YEAR RADWELL WARRANTY
SICK Sensors & Switches WTB4FT-22161120A00
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Proximity Sensors | Photoelectric Sensors |
| Product Number | 60AK9213 | 220710494 |
| Product Name | Sensor, Proximity Diffuse, M8, 120Mm; Sensing Range Max Sick | Photoelectric |
| Operation Distance | 4.72 inch (120 mm) |