SICK Sensor, Proximity Diffuse, M8, 220Mm; Sensing Range Max Sick WTB4FP-2216D150A00

Description
SENSOR, PROXIMITY DIFFUSE, M8, 220MM; Sensing Range Max:220mm; Sensing Method:Proximity Diffuse; Sensor Output:Push Pull, NPN / PNP; Product Range:W4F Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
Datasheet
Description
SENSOR, PROXIMITY DIFFUSE, M8, 220MM; Sensing Range Max:220mm; Sensing Method:Proximity Diffuse; Sensor Output:Push Pull, NPN / PNP; Product Range:W4F Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Proximity Diffuse, M8, 220Mm; Sensing Range Max Sick - 60AK9210 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Proximity Diffuse, M8, 220Mm; Sensing Range Max Sick
60AK9210
Sensor, Proximity Diffuse, M8, 220Mm; Sensing Range Max Sick 60AK9210
SENSOR, PROXIMITY DIFFUSE, M8, 220MM; Sensing Range Max:220mm; Sensing Method:Proximity Diffuse; Sensor Output:Push Pull, NPN / PNP; Product Range:W4F Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

SENSOR, PROXIMITY DIFFUSE, M8, 220MM; Sensing Range Max:220mm; Sensing Method:Proximity Diffuse; Sensor Output:Push Pull, NPN / PNP; Product Range:W4F Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 60AK9210
Product Name Sensor, Proximity Diffuse, M8, 220Mm; Sensing Range Max Sick
Operation Distance 8.66 inch (220 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3114 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details