SICK Sensor, Proximity Diffuse, M8, 100Mm; Sensing Range Max Sick WTB4FP-22161220A00

Description
SENSOR, PROXIMITY DIFFUSE, M8, 100MM; Sensing Range Max:100mm; Sensing Method:Proximity Diffuse; Sensor Output:Push Pull, NPN / PNP; Product Range:W4F Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
Datasheet
Description
SENSOR, PROXIMITY DIFFUSE, M8, 100MM; Sensing Range Max:100mm; Sensing Method:Proximity Diffuse; Sensor Output:Push Pull, NPN / PNP; Product Range:W4F Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Proximity Diffuse, M8, 100Mm; Sensing Range Max Sick - 60AK9212 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Proximity Diffuse, M8, 100Mm; Sensing Range Max Sick
60AK9212
Sensor, Proximity Diffuse, M8, 100Mm; Sensing Range Max Sick 60AK9212
SENSOR, PROXIMITY DIFFUSE, M8, 100MM; Sensing Range Max:100mm; Sensing Method:Proximity Diffuse; Sensor Output:Push Pull, NPN / PNP; Product Range:W4F Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

SENSOR, PROXIMITY DIFFUSE, M8, 100MM; Sensing Range Max:100mm; Sensing Method:Proximity Diffuse; Sensor Output:Push Pull, NPN / PNP; Product Range:W4F Series; Connection Method:M8 Connector; Supply Voltage DC Min:10V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 60AK9212
Product Name Sensor, Proximity Diffuse, M8, 100Mm; Sensing Range Max Sick
Operation Distance 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-1350-2-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 to 0.0984 inch (1.5 to 2.5 mm)
View Details
Proximity sensor - SIES-8M-PS-24V-K-10-M8D - Festo Corporation
Specs
Operation Distance 0.0591 inch (1.5 mm)
Switching Frequency 4.5 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers