PHOTOELECTRIC SENSOR, 150MM, PNP; Sensing Range Max:150mm; Sensing Method:Background Suppression; Sensor Output:PNP; Product Range:W4-3 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC;RoHS Compliant: Yes
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC SENSOR, W4 SERIES, MINIATURE, BACKGROUND SUPPRESSION, PINPOINT LED, 4-150 MM MAX. RANGE, 10-30 VDC, 650 NM WAVE LENGTH, M8; 4-PIN MALE CONNECTOR, RECTANGULAR, IP66/IP67, (1042190), SUCCESSOR: WTB4FT-22161120A00. FREE 2 YEAR RADWELL WARRANTY
SICK Sensors & Switches WTB4-3P2271
| Newark, An Avnet Company | Radwell International | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 32AC9131 | 26217551 |
| Product Name | Photoelectric Sensor, 150Mm, Pnp; Sensing Range Max Sick | Photoelectric |
| Operation Distance | 5.91 inch (150 mm) |