Win Source Part Number: 1339662-WTB4-3P2161
Category: Sensors, Transducers - Optical Sensors - Photoelectric, Industrial
Package: Bulk
Ingress Protection: IP66/IP67
Response Time: 500µs
Standard Package: 1
Adjustment Type: Adjustable, 5-Turn Potentiometer
Output Configuration: PNP - Dark-ON/Light-ON - Selectable
Sensing Distance: 0.591" ~ 5.906" (15mm ~ 150mm)
Connection Method: Connector, M8, 3POS
Light Source: Red LED
Voltage - Supply: 10V ~ 30V
Temperature Range - Operating: -40°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
HTSUS: 8541.49.8000
Mfr: SICK, Inc.
Base Product Number: WTB4
Product Status: Obsolete
SENSOR, PROXIMITY DIFFUSE, M8, 150MM ROHS COMPLIANT: YES
SICK Sensors & Switches WTB4-3P2161
| Win Source Electronics | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Proximity Sensors |
| Product Number | 1339662-WTB4-3P2161 | 51AK3885 | |
| Product Name | Sensors, Transducers - Optical Sensors - Photoelectric, Industrial | Sensor, Proximity Diffuse, M8, 150Mm Rohs Compliant Sick | Photoelectric |
| Operation Distance | 0.5910 inch (15.01 mm) |