Sensor, BGS SR 18 to 110mm PNP
SICK Sensors & Switches WTB2S-2P3251
PHOTOELECTRIC SENSOR, BACKGROUND SUPPRESSION, 1-150 MM SENSING RANGE, 10-30 VDC, 20 MA, PNP, 1000 HZ, CABLE WITH M8 CONNECTOR, 4-PIN, 200 MM CABLE LENGTH, PVC CABLE MATERIAL, (1066111). FREE 2 YEAR RADWELL WARRANTY
PHOTOELECTRIC SENSOR, 150MM, PNP; Sensing Range Max:150mm; Sensing Method:Background Suppression; Sensor Output:PNP; Product Range:W2S-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10VDC; Supply Voltage DC RoHS Compliant: Yes
| RS Components, Ltd. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 9196582 | 32AC9129 | |
| Product Name | Photoelectric Sensors | Photoelectric | Photoelectric Sensor, 150Mm, Pnp; Sensing Range Max Sick |
| Body Shape | Rectangular; Other; Block |