PHOTOELECTRIC SENSOR, 36MM, PNP; Sensing Range Max:36mm; Sensing Method:Background Suppression; Sensor Output:PNP; Product Range:W2S-2 Series; Connection Method:M8 Connector; Supply Voltage DC Min:10VDC; Supply Voltage DC Max:30VDC; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 32AC9128 |
| Product Name | Photoelectric Sensor, 36Mm, Pnp; Sensing Range Max Sick |
| Operation Distance | 1.42 inch (36 mm) |