SICK Proximity Switch WTB250-2P2451

Description
PROXIMITY PE SENSOR, 6044692, BGS, 1000MM RANGE, PNP, RED, 4-PIN M12, BRACKET INCLUDED. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY PE SENSOR, 6044692, BGS, 1000MM RANGE, PNP, RED, 4-PIN M12, BRACKET INCLUDED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 41805570 - Radwell International
Willingboro, NJ, United States
Proximity Switch
41805570
Proximity Switch 41805570
PROXIMITY PE SENSOR, 6044692, BGS, 1000MM RANGE, PNP, RED, 4-PIN M12, BRACKET INCLUDED. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY PE SENSOR, 6044692, BGS, 1000MM RANGE, PNP, RED, 4-PIN M12, BRACKET INCLUDED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 41805570
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
30 mm Diameter Capacitive Sensor - C30MU15PSC - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Optical Sensor (Switch) Reflective; Sensor Output Omron Electronic Components - 17M6594 - Newark, An Avnet Company
Specs
Operation Distance 0.4331 inch (11 mm)
Electrical Output Current
View Details