Sensor, background suppression, Sr 350mm
PHOTOELECTRIC SENSOR, SENSING RANGE: 20 MM...350 MM, LIGHT SOURCE: LED, LIGHT SPOT SIZE (DISTANCE): Ø 6 MM (200 MM), TYPE OF LIGHT: VISIBLE RED, (1041411). FREE 2 YEAR RADWELL WARRANTY
SICK Sensors & Switches WTB12-3P2431
SENSOR, PROXIMITY DIFFUSE, M12, 350MM ROHS COMPLIANT: YES
| RS Components, Ltd. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors | Proximity Sensors |
| Product Number | 7637882 | 11000752 | 51AK3874 |
| Product Name | Photoelectric Sensors | Photoelectric | Sensor, Proximity Diffuse, M12, 350Mm Rohs Compliant Sick |
| Body Shape | Rectangular; Other; Block |