PHOTOELECTRIC SENSOR, 600MM, PNP; Sensing Range Max:600mm; Sensing Method:Background Suppression; Sensor Output:PNP; Product Range:W12-3 Series; Connection Method:M12 Connector; Supply Voltage DC Min:10VDC; Supply Voltage DC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 32AC9127 |
| Product Name | Photoelectric Sensor, 600Mm, Pnp; Sensing Range Max Sick |
| Operation Distance | 23.62 inch (600 mm) |