Sensor, Relay, Sr 2.5m, PNP NPN
SENSOR, PROXIMITY DIFFUSE, SCREW, 2.5M ROHS COMPLIANT: YES
PHOTOELECTRIC PROXIMITY SENSOR, BACKGROUND SUPPRESSION, COMPACT W34, 100-2500 MM SENSING RANGE, LED INFRARED LIGHT, L/D SWITCHING, RELAY CHANGE OVER CONTACTS OUTPUT, 20-250 V AC/DC, TERMINAL CONNECTION WITH M16 GLAND, 1019233. FREE 2 YEAR RADWELL WARRANTY
SICK Sensors & Switches WT34-R220
| RS Components, Ltd. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Photoelectric Sensors | Proximity Sensors | Photoelectric Sensors |
| Product Number | 7865873 | 51AK3898 | 593011 |
| Product Name | Photoelectric Sensors | Sensor, Proximity Diffuse, Screw, 2.5M Rohs Compliant Sick | Proximity Switch |
| Body Shape | Rectangular; Other; Block | ||
| Operation Distance | 3.94 to 98.43 inch (100 to 2500 mm) | ||
| Beam Type | Infrared |