SICK Proximity Switch WT2S-P431

Description
DISCONTINUED BY MANUFACTURER, (1023632) PROXIMITY PE, BGS, 30MM RANGE, PNP, LO, RED LED, 200 MM M8 4-PIN PIGTAIL. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, (1023632) PROXIMITY PE, BGS, 30MM RANGE, PNP, LO, RED LED, 200 MM M8 4-PIN PIGTAIL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 689609 - Radwell International
Willingboro, NJ, United States
Proximity Switch
689609
Proximity Switch 689609
DISCONTINUED BY MANUFACTURER, (1023632) PROXIMITY PE, BGS, 30MM RANGE, PNP, LO, RED LED, 200 MM M8 4-PIN PIGTAIL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, (1023632) PROXIMITY PE, BGS, 30MM RANGE, PNP, LO, RED LED, 200 MM M8 4-PIN PIGTAIL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 689609
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
18 mm Diameter Capacitive Sensor - C18MU8NSC - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details