SICK Proximity Switch WT2F-N140

Description
(6030583) PROXIMITY PE, V-OPTIC, 15MM RANGE, NPN, LO, 2M CABLE,WT2F-N140 PE PROX V-OPTIC, WT2F-N140 P. PRO. FREE 2 YEAR RADWELL WARRANTY
Description
(6030583) PROXIMITY PE, V-OPTIC, 15MM RANGE, NPN, LO, 2M CABLE,WT2F-N140 PE PROX V-OPTIC, WT2F-N140 P. PRO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 2513091 - Radwell International
Willingboro, NJ, United States
Proximity Switch
2513091
Proximity Switch 2513091
(6030583) PROXIMITY PE, V-OPTIC, 15MM RANGE, NPN, LO, 2M CABLE,WT2F-N140 PE PROX V-OPTIC, WT2F-N140 P. PRO. FREE 2 YEAR RADWELL WARRANTY

(6030583) PROXIMITY PE, V-OPTIC, 15MM RANGE, NPN, LO, 2M CABLE,WT2F-N140 PE PROX V-OPTIC, WT2F-N140 P. PRO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 2513091
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic unit - SOE4-FO-L-HF2-1N-K - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 1.5 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
NAMUR Inductive Proximity Sensor - S3266 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1969 inch (5 mm)
View Details
ANSI Street Lighting Photocells - 21244H-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details