SICK Photoelectric WT27L-2F430

Description
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC PROXIMITY SENSOR, BACKGROUND SUPPRESSION, RECTANGULAR, 100-800 MM SENSING RANGE, VISIBLE RED LIGHT (650 NM), 10-30 VDC, 35 MA, PNP, LIGHT/DARK SWITCHING, -10 TO +45 DEGREES C, IP67, (1016019). FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC PROXIMITY SENSOR, BACKGROUND SUPPRESSION, RECTANGULAR, 100-800 MM SENSING RANGE, VISIBLE RED LIGHT (650 NM), 10-30 VDC, 35 MA, PNP, LIGHT/DARK SWITCHING, -10 TO +45 DEGREES C, IP67, (1016019). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 41758603 - Radwell International
Willingboro, NJ, United States
Photoelectric
41758603
Photoelectric 41758603
DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC PROXIMITY SENSOR, BACKGROUND SUPPRESSION, RECTANGULAR, 100-800 MM SENSING RANGE, VISIBLE RED LIGHT (650 NM), 10-30 VDC, 35 MA, PNP, LIGHT/DARK SWITCHING, -10 TO +45 DEGREES C, IP67, (1016019). FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PHOTOELECTRIC PROXIMITY SENSOR, BACKGROUND SUPPRESSION, RECTANGULAR, 100-800 MM SENSING RANGE, VISIBLE RED LIGHT (650 NM), 10-30 VDC, 35 MA, PNP, LIGHT/DARK SWITCHING, -10 TO +45 DEGREES C, IP67, (1016019). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Photoelectric Sensors
Product Number 41758603
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse reflection sensor - O6T303 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.1969 to 19.69 inch (5 to 500 mm)
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
3 suppliers
Photoelectric Sensors - 2103912 - RS Components, Ltd.
Specs
Body Shape Rectangular; Other; Block
Operation Distance 0.1575 to 19.69 inch (4 to 500 mm)
Operating Temperature 60 F (15.56 C)
View Details
Retro-reflective sensor - SOEG-RSP-M18-PS-S-2L - Festo Corporation
Specs
Operating Temperature -13 to 131 F (-25 to 55 C)
Electrical Output Current; Switched / Alarm
Output Load 3-Wire PNP
View Details
18 mm Plastic AC Photoelectric Sensor - S4261 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 39.37 inch (1000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details