Manufacturer: SICK, Inc.
Win Source Part Number: 903438-WT27-2R830
Series: W27-2
Operating Temperature Range: -40°C ~ 60°C (TA)
Features: Proximity Optical Sensor 3.937" ~ 39.370" (100mm ~ 1m) Relay - Dark-ON/Light-ON
Package: Bulk
Family Name: WT27
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 2 Weeks
HTSUS: 8541.40.8000
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 903438-WT27-2R830 |
| Product Name | Unclassified - WT27-2R830 |