SICK Photoelectric WT27-2F430

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY PHOTOELECTRIC, M12 CONNECTOR, PNP, 4-PIN, 10/30 VDC, 0.1 AMP. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY PHOTOELECTRIC, M12 CONNECTOR, PNP, 4-PIN, 10/30 VDC, 0.1 AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Photoelectric - 551206 - Radwell International
Willingboro, NJ, United States
Photoelectric
551206
Photoelectric 551206
DISCONTINUED BY MANUFACTURER, PROXIMITY PHOTOELECTRIC, M12 CONNECTOR, PNP, 4-PIN, 10/30 VDC, 0.1 AMP. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY PHOTOELECTRIC, M12 CONNECTOR, PNP, 4-PIN, 10/30 VDC, 0.1 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Photoelectric Sensors
Product Number 551206
Product Name Photoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Diffuse reflection sensor - O6T405 - ifm efector inc.
Specs
Body Shape Rectangular
Operation Distance 0.1969 to 19.69 inch (5 to 500 mm)
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
18 mm Stainless Steel, DC - S4080 - Fargo Controls, Inc.
Specs
Body Shape Cylindrical
Operation Distance 591 inch (15000 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Series 9000 Photoelectric Sensor - 42GRF-9000 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Mode Light-on (optional feature); Dark-on (optional feature)
Electrical Output Voltage
Electrical Connection 2m (6.5ft) 300V cable
View Details
2 suppliers
Photoelectric, Industrial - 1882-1028100-ND - DigiKey
Specs
Operating Temperature -40 to 140 F (-40 to 60 C)
Beam Type Visible
View Details