PHOTOSWITCH, DIFFUSE; Sensing Range Max:3.5m; Sensing Method:Diffuse; Sensor Output:SPDT Relay; Product Range:W260 Series; Connection Method:Cable Gland; Supply Voltage DC Min:12V; Supply Voltage DC Max:240V; SVHC:No SVHC RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 68C2328 |
| Product Name | Photoswitch, Diffuse; Sensing Range Max Sick |
| Operation Distance | 138 inch (3500 mm) |