SICK Proximity Switch WT250-N460

Description
(6010703)WT250-N460, PROXIMITY PE, BGS, 500MM RANGE, NPN, RED, 4-PIN M12, BRACKET INCLUDED. FREE 2 YEAR RADWELL WARRANTY
Description
(6010703)WT250-N460, PROXIMITY PE, BGS, 500MM RANGE, NPN, RED, 4-PIN M12, BRACKET INCLUDED. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 551075 - Radwell International
Willingboro, NJ, United States
Proximity Switch
551075
Proximity Switch 551075
(6010703)WT250-N460, PROXIMITY PE, BGS, 500MM RANGE, NPN, RED, 4-PIN M12, BRACKET INCLUDED. FREE 2 YEAR RADWELL WARRANTY

(6010703)WT250-N460, PROXIMITY PE, BGS, 500MM RANGE, NPN, RED, 4-PIN M12, BRACKET INCLUDED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 551075
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Photoelectric Proximity Sensors - 5000002610-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Sensors - Industrial - 1882-1040783-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details