PHOTOSWITCH, DIFFUSE, PNP; Sensing Range Max:100mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:W150 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Photoelectric Sensors |
| Product Number | 69C6543 |
| Product Name | Photoswitch, Diffuse, Pnp; Sensing Range Max Sick |
| Operation Distance | 3.94 inch (100 mm) |