PHOTOELECTRIC PROXIMITY SENSOR, ENERGETIC, MINIATURE W150, 100-200 MM SENSING RANGE, 10-250 MM MAXIMUM SENSING RANGE, PNP, LIGHT/DARK SWITCHING, 1000 HZ SWITCHING, 10-30 VDC, 2 M PVC CABLE LENGTH, IP67, (6011042). FREE 2 YEAR RADWELL WARRANTY
PHOTOSWITCH, DIFFUSE, PNP; Sensing Range Max:250mm; Sensing Method:Diffuse; Sensor Output:PNP; Product Range:W150 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: NA
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 550780 | 69C6542 |
| Product Name | Photoelectric | Photoswitch, Diffuse, Pnp; Sensing Range Max Sick |
| Operation Distance | 9.84 inch (250 mm) |