MINIATURE PHOTOELECTRIC SENSOR, BACKGROUND SUPPRESSION, 2-100MM MAX RANGE, VISIBLE RED LED, POTENTIOMETER ADJUST, 10-30 VDC SUPPLY, NPN, LIGHT/DARK, 4-WIRE, 2 METER CABLE, IP67, (6011045). FREE 2 YEAR RADWELL WARRANTY
PHOTOSWITCH, DIFFUSE, NPN; Sensing Range Max:100mm; Sensing Method:Diffuse; Sensor Output:NPN; Product Range:W150 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; SVHC:No SVHC (15-Jan-2018); RoHS Compliant: NA
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Photoelectric Sensors | Photoelectric Sensors |
| Product Number | 550768 | 69C6541 |
| Product Name | Photoelectric | Photoswitch, Diffuse, Npn; Sensing Range Max Sick |
| Operation Distance | 3.94 inch (100 mm) |